TE Connectivity Automotive Connector EMC Shielding 1-2403751-2

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2403751-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2403751-2
Automotive Connector EMC Shielding 1-2403751-2
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
Buy Now
Rectangular Connector Accessories - 1734-1-2403751-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1-2403751-2-ND
Rectangular Connector Accessories 1734-1-2403751-2-ND
CU ALLOY,OUTER FERRULE,50MM2 SN

CU ALLOY,OUTER FERRULE,50MM2 SN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2403751-2 1734-1-2403751-2-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1743218-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Automotive Connectors - 2650236 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Crimp
View Details
3 suppliers
Din Rail, Channel - 17-1SNA195219R2700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 22 AWG
View Details
Multi Purpose - 1734-1136-1-ND - DigiKey
Specs
Contact Size (AWG) 12 to 14 AWG
View Details
5 suppliers