TE Connectivity Automotive Connector EMC Shielding 1-2103171-2

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2103171-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2103171-2
Automotive Connector EMC Shielding 1-2103171-2
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Shield
Buy Now
Rectangular Connector Accessories - 1-2103171-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1-2103171-2-ND
Rectangular Connector Accessories 1-2103171-2-ND
Connector Cap (Cover), Shell For HVA 280 Series

Connector Cap (Cover), Shell For HVA 280 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2103171-2 1-2103171-2-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK508061R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Din Rail, Channel - 17-1SNA115436R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details