TE Connectivity Embedded Accelerometers 834-6000

Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 2000 - 6000 Sensitivity (MVG) : .2 Sensitivity Range (MVG) : .2 - .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 2000 - 6000 Sensitivity (MVG) : .2 Sensitivity Range (MVG) : .2 - .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 834-6000 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
834-6000
Embedded Accelerometers 834-6000
Body Features Material : Ceramic Number of Axes : 3 Weight (G) : 2.6 Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Overall Acceleration Range (±) (GFORCE) : 2000 - 6000 Sensitivity (MVG) : .2 Sensitivity Range (MVG) : .2 - .62 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 2000 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 3
  • Weight (G) : 2.6

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 6000
  • Nonlinearity (PCTFSO) : ±2
  • Overall Acceleration Range (±) (GFORCE) : 2000 - 6000
  • Sensitivity (MVG) : .2
  • Sensitivity Range (MVG) : .2 - .62

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2 to 2000

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Accelerometers - 356-1101-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1101-ND
Accelerometers 356-1101-ND
Accelerometer X, Y, Z Axis ±6000g 2kHz SMD

Accelerometer X, Y, Z Axis ±6000g 2kHz SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 834-6000 356-1101-ND
Product Name Embedded Accelerometers Accelerometers
Acceleration 6000 g 6000 g
Frequency Range 2 to 2000 Hz 2000 Hz
Operating Temperature -4 to 176 F (-20 to 80 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012309-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018185-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007014-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007933-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details