TE Connectivity Vibration Sensors 20018185-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20018185-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20018185-00
Vibration Sensors 20018185-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .5 G  [.017 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : .5 G  [.017 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 2

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1000 to 0-4000

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20018185-00
Product Name Vibration Sensors
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018421-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20003748-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Plug & Play Accelerometers - 20011884-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20011428-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details