TE Connectivity
Shielded Contacts
832017-000
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Contact Features
- Shielded Contact Size : 16
- Shielded Contact Style : Pin
Dimensions
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Twisted Pair
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
832017-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers