TE Connectivity Power Cable Breakouts 831828N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 153 MM  [6.023 INCH ] Compatible Cable Diameter - Body (Min) : 66 MM  [2.598 INCH ] Compatible Cable Diameter - Leg (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Leg (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.692 INCH ] Expanded Inside Diameter (Min) (Leg) : 60 MM  [2.362 INCH ] Leg Length : 66 MM  [2.598 INCH ] Overall Product Length : 252 MM  [9.921 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Leg) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) (Body) : 4.2 MM  [.165 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.6 MM  [.102 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Weathering, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 153 MM  [6.023 INCH ] Compatible Cable Diameter - Body (Min) : 66 MM  [2.598 INCH ] Compatible Cable Diameter - Leg (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Leg (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.692 INCH ] Expanded Inside Diameter (Min) (Leg) : 60 MM  [2.362 INCH ] Leg Length : 66 MM  [2.598 INCH ] Overall Product Length : 252 MM  [9.921 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Leg) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) (Body) : 4.2 MM  [.165 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.6 MM  [.102 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Weathering, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 831828N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
831828N001
Power Cable Breakouts 831828N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 153 MM  [6.023 INCH ] Compatible Cable Diameter - Body (Min) : 66 MM  [2.598 INCH ] Compatible Cable Diameter - Leg (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Leg (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.692 INCH ] Expanded Inside Diameter (Min) (Leg) : 60 MM  [2.362 INCH ] Leg Length : 66 MM  [2.598 INCH ] Overall Product Length : 252 MM  [9.921 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Leg) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) (Body) : 4.2 MM  [.165 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.6 MM  [.102 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Weathering, Rain, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 90 MM  [3.543 INCH ]
  • Compatible Cable Diameter - Body (Max) : 153 MM  [6.023 INCH ]
  • Compatible Cable Diameter - Body (Min) : 66 MM  [2.598 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 54 MM  [2.125 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 33 MM  [1.299 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 170 MM  [6.692 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 60 MM  [2.362 INCH ]
  • Leg Length : 66 MM  [2.598 INCH ]
  • Overall Product Length : 252 MM  [9.921 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 30 MM  [1.181 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 4.2 MM  [.165 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.6 MM  [.102 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Weathering, Rain, Salt Water, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 831828N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 048951L002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details