Accelerometer X, Y, Z Axis ±25g 2Hz ~ 15kHz 12-LCC
TRIAXIAL, 25G, T&R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 223-830M1-0025CT-ND | 830M1-0025 |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD |