TE Connectivity Splices 830177-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 30.23 MM  [1.19 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 30.23 MM  [1.19 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 830177-1 - TE Connectivity
Berwyn, PA, United States
Splices
830177-1
Splices 830177-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 30.23 MM  [1.19 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .06
  • Product Length : 30.23 MM  [1.19 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 830177-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details