Win Source Part Number: 1053018-82A0812-12-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759, FlexLine
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 665/40
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.137" (3.48mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.005" (0.13mm)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 82A0812-12-9CS3341CU
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CU8867-000
Base Product Number: 82A0812
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1053018-82A0812-12-9CS3341 |
| Product Name | Cables, Wires - Single Conductor Cables (Hook-Up Wire) |