TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 82A0122-26-6/9

Description
Win Source Part Number: 1052498-82A0122-26-6 /9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 26 AWG Length: 2000.0' (609.6m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.066" (1.68mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 82A0122-26-6/9CM2694 -000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM2694-000 Base Product Number: 82A0122
Request a Quote Datasheet
Description
Win Source Part Number: 1052498-82A0122-26-6 /9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 26 AWG Length: 2000.0' (609.6m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.066" (1.68mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 82A0122-26-6/9CM2694 -000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM2694-000 Base Product Number: 82A0122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1052498-82A0122-26-6/9
Cables, Wires - Multiple Conductor Cables 1052498-82A0122-26-6/9
Win Source Part Number: 1052498-82A0122-26-6 /9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 26 AWG Length: 2000.0' (609.6m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 63/44 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.066" (1.68mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 82A0122-26-6/9CM2694 -000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM2694-000 Base Product Number: 82A0122

Win Source Part Number: 1052498-82A0122-26-6/9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 26 AWG
Length: 2000.0' (609.6m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Conductor Strand: 63/44
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.066" (1.68mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 82A0122-26-6/9CM2694-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CM2694-000
Base Product Number: 82A0122

Buy Now Datasheet
Multiple Conductor Cables - 82A0122-26-6/9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
82A0122-26-6/9-ND
Multiple Conductor Cables 82A0122-26-6/9-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 26 AWG 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable 26 AWG 2000.0' (609.6m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1052498-82A0122-26-6/9 82A0122-26-6/9-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details