TE ConnectivitySolderSleeve Shield Terminators829550-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 68 MM [2.675 INCH ] Recovered Inside Diameter (Max) : 11.51 MM [.453 INCH ]
Product Type Features Interconnect Device Splice Type : SolderShield
Usage Conditions Operating Temperature (Max) : 135 DEGC [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 68 MM [2.675 INCH ] Recovered Inside Diameter (Max) : 11.51 MM [.453 INCH ]
Product Type Features Interconnect Device Splice Type : SolderShield
Usage Conditions Operating Temperature (Max) : 135 DEGC [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 68 MM [2.675 INCH ] Recovered Inside Diameter (Max) : 11.51 MM [.453 INCH ]
Product Type Features Interconnect Device Splice Type : SolderShield
Usage Conditions Operating Temperature (Max) : 135 DEGC [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ]
Product Length : 68 MM [2.675 INCH ]
Recovered Inside Diameter (Max) : 11.51 MM [.453 INCH ]
Product Type Features
Interconnect Device Splice Type : SolderShield
Usage Conditions
Operating Temperature (Max) : 135 DEGC [275 DEGF ]