TE Connectivity Cable Transitions & Breakouts 829082-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 829082-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
829082-000
Cable Transitions & Breakouts 829082-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1124 Molded Part Shape Code : 462A Size Code : 423 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : S1124
  • Molded Part Shape Code : 462A
  • Size Code : 423

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 829082-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
829082-000
shrink tube 829082-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
829082-000
shrink tube 829082-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 829082-000 829082-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details