TE Connectivity Heat Shrink Caps 829019-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Product Length : 30 MM  [1.176 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Product Length : 30 MM  [1.176 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 829019-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
829019-000
Heat Shrink Caps 829019-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Product Length : 30 MM  [1.176 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ]
  • Product Length : 30 MM  [1.176 INCH ]
  • Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ]
  • Wall Thickness : Medium

Other


  • Adhesive Code : /180 Precoat
  • Molded Part Shape Code : 101A
  • Size Code : 31

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now Datasheet
shrink tube - 829019-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
829019-000
shrink tube 829019-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 829019-000 829019-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details