TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 828945-1

Description
Body Features Color : Gray Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions Length : 65 MM  [2.56 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Width : 19 MM  [.748 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 360 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote
Description
Body Features Color : Gray Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions Length : 65 MM  [2.56 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Width : 19 MM  [.748 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 360 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 828945-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
828945-1
Automotive, Truck, Bus, & Off-Road Headers 828945-1
Body Features Color : Gray Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions Length : 65 MM  [2.56 INCH ] Profile Height from PCB : 20 MM  [.787 INCH ] Width : 19 MM  [.748 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Locking Interface : Without Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 360 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder

Body Features


  • Color : Gray

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .8 MM  [.031 INCH ]
  • Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Length : 65 MM  [2.56 INCH ]
  • Profile Height from PCB : 20 MM  [.787 INCH ]
  • Width : 19 MM  [.748 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 360
  • Packaging Type : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 828945-1
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 9097788 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Contacts - 0460-215-1631 - Powell Electronics, Inc.
View Details
3 suppliers
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details