The 828904-1 is a single wire seal for the MCON 2.8 mm contact system, designed for use with wire sizes ranging from 0.75 to 1.00 mm² and insulation diameters of 1.4 to 2.1 mm. It is blue in color, fits cavities with a diameter of 4.9 mm, and is rated for a current capacity of 3.4 A. It is compatible with both sealed and unsealed MCON connectors and is intended for automotive applications.
Connector Accessories Seal Straight Silicone Blue Automotive Loose Product overview: 828904-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-828904-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-828904-1 |
| Product Name | Automotive Circuit Protection Fuse |
| Fuse Material | Silicone |