Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001433-1-338171-2
Packaging: Tray
Number of Positions: 37
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 6A
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 4 (DC, C)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Backset Spacing: 0.406" (10.30mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
37 Pos Male D-Sub Connector, Right Angle, Solder, Gold/Tin Plating Product overview: 1-338171-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-338171-2 can be used for catalog matching and distributor lookup.
Connectors
37 Position D-Sub Plug, Male Pins Connector
37P. HDP20 PLUG ASS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001433-1-338171-2 | 439-1-338171-2 | 1-338171-2 | A102035-ND | 35AC7144 |
| Product Name | D - Sub Connectors - 1-338171-2 | Electronic Connector | D-Sub Connector Assemblies | 37P. Hdp20 Plug Ass Amp - Te Connectivity | |
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||
| Current Rating | 6.0 amps | 6.0 amps | 6.0 amps |