TE Connectivity Liquid Level Switches 82517-000

Description
Body Features Liquid Level Switch Material : Brass and Glass Filled Polypropylene Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Water Product Type Features Float SG : .68
Request a Quote
Description
Body Features Liquid Level Switch Material : Brass and Glass Filled Polypropylene Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Water Product Type Features Float SG : .68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 82517-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
82517-000
Liquid Level Switches 82517-000
Body Features Liquid Level Switch Material : Brass and Glass Filled Polypropylene Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Silicone Contact Features Contact Form : A+B Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Water Product Type Features Float SG : .68

Body Features


  • Liquid Level Switch Material : Brass and Glass Filled Polypropylene
  • Liquid Level Switch Mounting : Top Entry, Bottom Entry
  • Seal Material : Silicone

Contact Features


  • Contact Form : A+B

Dimensions


  • Liquid Level Switch Cable Length : .5 M  [1.64 FT ]

Other


  • Fitting : M16 Internal/External
  • Medium/Liquid : Water

Product Type Features


  • Float SG : .68
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 82517-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-70330 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Water-Level Sensors - 20014724-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 500S1CA0A-0064 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 30 psi (21.11 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 20015505-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details