TE Connectivity Water-Level Sensors 500S1CA0A-0064

Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 75 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 30 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote
Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 75 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 30 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water-Level Sensors - 500S1CA0A-0064 - TE Connectivity
Berwyn, PA, United States
Water-Level Sensors
500S1CA0A-0064
Water-Level Sensors 500S1CA0A-0064
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 75 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 30 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Port Material : 316 SS

Configuration Features


  • Electrical Connection : Overmold Cable Seal
  • Pressure Port/Fitting : Open Face

Dimensions


  • Cable Length (FT) : 75

Electrical Characteristics


  • Water-Level Sensor Supply Voltage (V) : 6 - 28

Operation/Application


  • Output/Span : SDI-12
  • Pressure Range : 0 - 30 psi
  • Proof Pressure Range : 2X FS
  • Water-Level Sensor Accuracy : ± .05% FS

Other


  • Sensor Options : None

Product Type Features


  • Water-Level Sensor Style : Gauge
  • Water-Level Sensor Type : Digital Water Level Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 500S1CA0A-0064
Product Name Water-Level Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00720 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Water-Level Sensors - 20015446-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 705S14C0A-0025 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10226550-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 28 psi (19.71 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details