Body Features Product Orientation : Horizontal Product Weight : 360 G [12.69 OZ ]
Dimensions Product Height : 47 MM [1.85 INCH ] Product Length : 73.5 MM [2.89 INCH ] Product Width : 73.5 MM [2.89 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 85 Operating Voltage (Max) (VDC) : 450 Overvoltage Category : III
Industry Standards Certified To : UL/IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 360 G [12.69 OZ ]
Dimensions
- Product Height : 47 MM [1.85 INCH ]
- Product Length : 73.5 MM [2.89 INCH ]
- Product Width : 73.5 MM [2.89 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 85
- Operating Voltage (Max) (VDC) : 450
- Overvoltage Category : III
Industry Standards
- Certified To : UL/IEC 60938-1/-2, UL 1446
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]