TE Connectivity Cable Transitions & Breakouts 823762-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Molded Part Shape Code : 381A Size Code : 015 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Molded Part Shape Code : 381A Size Code : 015 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823762-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823762-000
Cable Transitions & Breakouts 823762-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ] Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ] Other Molded Part Shape Code : 381A Size Code : 015 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 7.8 - 17.2 MM  [.31 - .68 INCH ]
  • Inside Diameter Range (Leg 1) : 7.8 - 11.1 MM  [.31 - .44 INCH ]
  • Inside Diameter Range (Leg 2) : 7.8 - 11.1 MM  [.31 - .44 INCH ]

Other


  • Molded Part Shape Code : 381A
  • Size Code : 015

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 823762-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823762-000
shrink tube 823762-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823762-000 823762-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Heat Shrink Boots - 002707-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers