TE Connectivity Cable Transitions & Breakouts 823563-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 19.8 - 31.7 MM  [.78 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Inside Diameter Range (Leg 2) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 323A Size Code : 222 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 19.8 - 31.7 MM  [.78 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Inside Diameter Range (Leg 2) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 323A Size Code : 222 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823563-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823563-000
Cable Transitions & Breakouts 823563-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 19.8 - 31.7 MM  [.78 - 1.25 INCH ] Inside Diameter Range (Leg 1) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Inside Diameter Range (Leg 2) : 6.2 - 25.4 MM  [.24 - 1 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 323A Size Code : 222 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 19.8 - 31.7 MM  [.78 - 1.25 INCH ]
  • Inside Diameter Range (Leg 1) : 6.2 - 25.4 MM  [.24 - 1 INCH ]
  • Inside Diameter Range (Leg 2) : 6.2 - 25.4 MM  [.24 - 1 INCH ]

Other


  • Adhesive Code : S1017, S1048
  • Molded Part Shape Code : 323A
  • Size Code : 222

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
Swedesboro, NJ, United States
shrink boot
823563-000
shrink boot 823563-000
823563-000

823563-000

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823563-000 823563-000
Product Name Cable Transitions & Breakouts shrink boot
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details