TE Connectivity 3-Phase Filters 1609071-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1609071-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1609071-3
3-Phase Filters 1609071-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 100 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 100
  • Continuous Operating Voltage (Max) (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filter Type : 3-Phase Power Line
  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now
Power Line Filter Modules - 1609071-3-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1609071-3-ND
Power Line Filter Modules 1609071-3-ND
Three Phase (Delta) EMC/EMI Line Filter 100A AC 50/60Hz Single Stage Threaded Post (3/8-16)

Three Phase (Delta) EMC/EMI Line Filter 100A AC 50/60Hz Single Stage Threaded Post (3/8-16)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1609071-3 1609071-3-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 55 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Line Filters - 2871244 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details