TE Connectivity Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 15EJT1

Description
FILTER, EMI, 15A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 15A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
46Y9174
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 46Y9174
FILTER, EMI, 15A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 15A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y9174
Product Name Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details