TE Connectivity EMC Chokes 822863-SF

Description
Body Features Product Orientation : Vertical Product Weight : 550 G  [19.4 OZ ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 30 MM  [1.18 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 550 G  [19.4 OZ ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 30 MM  [1.18 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 822863-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
822863-SF
EMC Chokes 822863-SF
Body Features Product Orientation : Vertical Product Weight : 550 G  [19.4 OZ ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 30 MM  [1.18 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 550 G  [19.4 OZ ]

Dimensions


  • Product Height : 95 MM  [3.74 INCH ]
  • Product Length : 115 MM  [4.52 INCH ]
  • Product Width : 30 MM  [1.18 INCH ]

Industry Standards


  • Certified To : IEC 60938-3

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 822863-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details