TE Connectivity ™ Sockets for ICs, Transistors - 822473-5 822473-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198312-822473-5 Packaging: Tube/Rail Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 52 (4 x 13) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198312-822473-5 Packaging: Tube/Rail Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 52 (4 x 13) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 822473-5 - 198312-822473-5 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 822473-5
198312-822473-5
Sockets for ICs, Transistors - 822473-5 198312-822473-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198312-822473-5 Packaging: Tube/Rail Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 52 (4 x 13) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198312-822473-5
Packaging: Tube/Rail
Type: PLCC
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Positions or Pins (Grid): 52 (4 x 13)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Contact Material - Post: Phosphor Bronze
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-822473-5
Electronic Connector 409-822473-5
PLCC52, IC SOCKET Product overview: 822473-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822473-5 can be used for catalog matching and distributor lookup.

PLCC52, IC SOCKET Product overview: 822473-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822473-5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 198312-822473-5 409-822473-5
Product Name Sockets for ICs, Transistors - 822473-5 Electronic Connector
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details