TE Connectivity ™ Sockets for ICs, Transistors - 822472-7 822472-7

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766289-822472-7 Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD Number of Positions or Pins (Grid): 84 (4 x 21) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Part Status: Obsolete(EOL) Family Name: 822472 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 940-44-084-17-400000 ; 213-084-602; 69802-484PT; Introduction Date: September 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766289-822472-7 Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD Number of Positions or Pins (Grid): 84 (4 x 21) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Part Status: Obsolete(EOL) Family Name: 822472 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 940-44-084-17-400000 ; 213-084-602; 69802-484PT; Introduction Date: September 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 822472-7 - 766289-822472-7 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 822472-7
766289-822472-7
Sockets for ICs, Transistors - 822472-7 766289-822472-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766289-822472-7 Packaging: Tube Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD Number of Positions or Pins (Grid): 84 (4 x 21) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Material - Post: Phosphor Bronze Part Status: Obsolete(EOL) Family Name: 822472 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 940-44-084-17-400000 ; 213-084-602; 69802-484PT; Introduction Date: September 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766289-822472-7
Packaging: Tube
Type: PLCC
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: SMD
Number of Positions or Pins (Grid): 84 (4 x 21)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin-Lead
Contact Material - Post: Phosphor Bronze
Part Status: Obsolete(EOL)
Family Name: 822472
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 940-44-084-17-400000; 213-084-602; 69802-484PT;
Introduction Date: September 03, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 409-822472-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
409-822472-7
Electronic Connector 409-822472-7
CONN SOCKET PLCC 84POS TIN-LEAD Product overview: 822472-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822472-7 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 84POS TIN-LEAD Product overview: 822472-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822472-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 822472-7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822472-7
Sockets for ICs, Transistors 822472-7
CONN SOCKET PLCC 84POS TIN-LEAD

CONN SOCKET PLCC 84POS TIN-LEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766289-822472-7 409-822472-7 822472-7
Product Name Sockets for ICs, Transistors - 822472-7 Electronic Connector Sockets for ICs, Transistors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details