TE Connectivity Heat Shrink Boots 822355-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .87 in, .94 in, 20 mm, 1.02 in, 26 mm, 1.26 in, 34 mm, 32 mm, 22 mm, 24 mm, 1 in, 1.1 in, .9 in, 28 mm, .787 in, 1.18 in, 30 mm, 1.34 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .87 in, .94 in, 20 mm, 1.02 in, 26 mm, 1.26 in, 34 mm, 32 mm, 22 mm, 24 mm, 1 in, 1.1 in, .9 in, 28 mm, .787 in, 1.18 in, 30 mm, 1.34 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 822355-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
822355-000
Heat Shrink Boots 822355-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : .87 in, .94 in, 20 mm, 1.02 in, 26 mm, 1.26 in, 34 mm, 32 mm, 22 mm, 24 mm, 1 in, 1.1 in, .9 in, 28 mm, .787 in, 1.18 in, 30 mm, 1.34 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]
  • Wire/Cable Outside Diameter : .87 in, .94 in, 20 mm, 1.02 in, 26 mm, 1.26 in, 34 mm, 32 mm, 22 mm, 24 mm, 1 in, 1.1 in, .9 in, 28 mm, .787 in, 1.18 in, 30 mm, 1.34 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 822355-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084145-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details