TE Connectivity Socket Ic, Dil, 22Way, Pk22; No. Of Contacts Amp Te Connectivity 822-AG11DESL-LF

Description
SOCKET IC, DIL, 22WAY, PK22; No. of Contacts:22Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Capacitance:1pF;RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, DIL, 22WAY, PK22; No. of Contacts:22Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Capacitance:1pF;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Dil, 22Way, Pk22; No. Of Contacts Amp Te Connectivity - 99K0790 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Dil, 22Way, Pk22; No. Of Contacts Amp Te Connectivity
99K0790
Socket Ic, Dil, 22Way, Pk22; No. Of Contacts Amp Te Connectivity 99K0790
SOCKET IC, DIL, 22WAY, PK22; No. of Contacts:22Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Capacitance:1pF;RoHS Compliant: Yes

SOCKET IC, DIL, 22WAY, PK22; No. of Contacts:22Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:10.16mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Capacitance:1pF;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K0790
Product Name Socket Ic, Dil, 22Way, Pk22; No. Of Contacts Amp Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details