TE Connectivity Single Phase Filters 821765-SF

Description
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 8.3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .45 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 8.3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .45 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 821765-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
821765-SF
Single Phase Filters 821765-SF
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : 8.3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .45 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : .25 KG  [.552 LB ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 97.7 MM  [3.84 INCH ]
  • Product Width : 59 MM  [2.32 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cy1 : 10
  • Current Rating (AMP) : 10
  • Inductance L1 (MICHEN) : 8.3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .45
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87
  • Operating Voltage (VAC) : 277
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3, GB/T 15287
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821765-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 174-150KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details