Body Features Product Weight : 13.7 KG [30.203 LB ]
Dimensions Product Height : 198 MM [7.79 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 193 MM [7.59 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 45 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 272
Industry Standards Certified To : UL/IEC/EN 61800-5-1, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000
Other Frame Size Code : D
Product Type Features Output Filter Type : Sine Wave Filter
Usage Conditions Motor Cable Length (Max) : 1000 M [3280.84 FT ]
Body Features
- Product Weight : 13.7 KG [30.203 LB ]
Dimensions
- Product Height : 198 MM [7.79 INCH ]
- Product Length : 240 MM [9.44 INCH ]
- Product Width : 193 MM [7.59 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 45
- Operating Voltage (Max) (VAC) : 500
- Short Circuit Current Rating (KAMP) : 100
- Typical Power Loss (WATT) : 272
Industry Standards
- Certified To : UL/IEC/EN 61800-5-1, EN 60076-6
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
- Motor Frequency (HZ) : 200
- Operating Altitude (Max) (M) : 2000
Other
Product Type Features
- Output Filter Type : Sine Wave Filter
Usage Conditions
- Motor Cable Length (Max) : 1000 M [3280.84 FT ]