TE Connectivity Output Filters 821670-SF

Description
Body Features Product Weight : 2.2 KG  [4.85 LB ] Dimensions Product Height : 137 MM  [5.39 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 130 MM  [5.11 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 5.9 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 76 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : B Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2.2 KG  [4.85 LB ] Dimensions Product Height : 137 MM  [5.39 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 130 MM  [5.11 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 5.9 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 76 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : B Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 821670-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
821670-SF
Output Filters 821670-SF
Body Features Product Weight : 2.2 KG  [4.85 LB ] Dimensions Product Height : 137 MM  [5.39 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 130 MM  [5.11 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 5.9 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 76 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Other Frame Size Code : B Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]

Body Features


  • Product Weight : 2.2 KG  [4.85 LB ]

Dimensions


  • Product Height : 137 MM  [5.39 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 130 MM  [5.11 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 5.9
  • Operating Voltage (Max) (VAC) : 500
  • Short Circuit Current Rating (KAMP) : 100
  • Typical Power Loss (WATT) : 76

Industry Standards


  • Certified To : EN 60076-6, UL/IEC/EN 61800-5-1
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : B

Product Type Features


  • Output Filter Type : Sine Wave Filter

Usage Conditions


  • Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821670-SF
Product Name Output Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871205 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-100KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details