TE Connectivity Passive Harmonic Filters 821462-SF

Description
Body Features Product Weight : 250 KG  [551.155 LB ] Dimensions Product Height : 1120 MM  [44.09 INCH ] Product Length : 650 MM  [25.59 INCH ] Product Width : 505 MM  [19.88 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 656 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 300 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 8 Other Frame Size Code : S08 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98% Required DC Line Inductance (Min) : .05
Request a Quote Datasheet
Description
Body Features Product Weight : 250 KG  [551.155 LB ] Dimensions Product Height : 1120 MM  [44.09 INCH ] Product Length : 650 MM  [25.59 INCH ] Product Width : 505 MM  [19.88 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 656 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 300 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 8 Other Frame Size Code : S08 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98% Required DC Line Inductance (Min) : .05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 821462-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
821462-SF
Passive Harmonic Filters 821462-SF
Body Features Product Weight : 250 KG  [551.155 LB ] Dimensions Product Height : 1120 MM  [44.09 INCH ] Product Length : 650 MM  [25.59 INCH ] Product Width : 505 MM  [19.88 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 656 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 300 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 60076-6, UL/IEC/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 8 Other Frame Size Code : S08 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98% Required DC Line Inductance (Min) : .05

Body Features


  • Product Weight : 250 KG  [551.155 LB ]

Dimensions


  • Product Height : 1120 MM  [44.09 INCH ]
  • Product Length : 650 MM  [25.59 INCH ]
  • Product Width : 505 MM  [19.88 INCH ]

Electrical Characteristics


  • Motor Drive Input Current (AMP) : 656
  • Operating Voltage (Max) (VAC) : 415
  • Overvoltage Category : III
  • Rated Load Power (KWATT) : 300
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : EN 60076-6, UL/IEC/EN 61800-5-1
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000
  • Target THDi @ Rated Power (PCT) : < 8

Other


  • Frame Size Code : S08

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR
  • Rated Voltage & Power Efficiency : >98%
  • Required DC Line Inductance (Min) : .05
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821462-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2094474 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details