TE Connectivity Passive Harmonic Filters 821341-SF

Description
Body Features Product Weight : 385 KG  [848.779 LB ] Dimensions Product Height : 1320 MM  [51.96 INCH ] Product Length : 890 MM  [35.03 INCH ] Product Width : 557 MM  [21.92 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/IEC/EN 61800-5-1, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : L10 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Request a Quote Datasheet
Description
Body Features Product Weight : 385 KG  [848.779 LB ] Dimensions Product Height : 1320 MM  [51.96 INCH ] Product Length : 890 MM  [35.03 INCH ] Product Width : 557 MM  [21.92 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/IEC/EN 61800-5-1, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : L10 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 821341-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
821341-SF
Passive Harmonic Filters 821341-SF
Body Features Product Weight : 385 KG  [848.779 LB ] Dimensions Product Height : 1320 MM  [51.96 INCH ] Product Length : 890 MM  [35.03 INCH ] Product Width : 557 MM  [21.92 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/IEC/EN 61800-5-1, EN 60076-6 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : L10 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar

Body Features


  • Product Weight : 385 KG  [848.779 LB ]

Dimensions


  • Product Height : 1320 MM  [51.96 INCH ]
  • Product Length : 890 MM  [35.03 INCH ]
  • Product Width : 557 MM  [21.92 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 500
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL/IEC/EN 61800-5-1, EN 60076-6
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : L10

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821341-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609005-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 174-15KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Single Phase Filters - 1-1609034-8 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details
3 suppliers