TE Connectivity Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity 1609116-6

Description
IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:5µA; Product Range:HGS Series; SVHC:NoRoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:5µA; Product Range:HGS Series; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH0192
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH0192
IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:5µA; Product Range:HGS Series; SVHC:NoRoHS Compliant: Yes

IEC FILTER, MEDICAL, 10A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:5µA; Product Range:HGS Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH0192
Product Name Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-705-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1936535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details