TE Connectivity Single Phase Filters 821025-SF

Description
Body Features Product Weight : .701 KG  [1.546 LB ] Dimensions Product Height : 45.5 MM  [1.79 INCH ] Product Length : 156 MM  [6.14 INCH ] Product Width : 57.5 MM  [2.26 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 47 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 2.13 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .701 KG  [1.546 LB ] Dimensions Product Height : 45.5 MM  [1.79 INCH ] Product Length : 156 MM  [6.14 INCH ] Product Width : 57.5 MM  [2.26 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 47 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 2.13 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 821025-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
821025-SF
Single Phase Filters 821025-SF
Body Features Product Weight : .701 KG  [1.546 LB ] Dimensions Product Height : 45.5 MM  [1.79 INCH ] Product Length : 156 MM  [6.14 INCH ] Product Width : 57.5 MM  [2.26 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 47 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 2.13 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .701 KG  [1.546 LB ]

Dimensions


  • Product Height : 45.5 MM  [1.79 INCH ]
  • Product Length : 156 MM  [6.14 INCH ]
  • Product Width : 57.5 MM  [2.26 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cy1 : 47
  • Current Rating (AMP) : 12
  • Inductance L1 (MICHEN) : 3.25
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 2.13
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821025-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-1609112-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - CCM1940-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
DC Filters - 1-2443555-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
DC Filters - 1-2443555-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers