TE Connectivity 3-Phase Filters 820871-SF

Description
Body Features Product Weight : 1.5 KG  [3.307 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 159 MM  [6.25 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Operating Voltage (VAC) : 760 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1.5 KG  [3.307 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 159 MM  [6.25 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Operating Voltage (VAC) : 760 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 820871-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
820871-SF
3-Phase Filters 820871-SF
Body Features Product Weight : 1.5 KG  [3.307 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 159 MM  [6.25 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 55 MM  [2.16 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Operating Voltage (VAC) : 760 Overvoltage Category : III Industry Standards Certified To : UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 1.5 KG  [3.307 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 159 MM  [6.25 INCH ]
  • Product Length : 230 MM  [9.05 INCH ]
  • Product Width : 55 MM  [2.16 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Operating Voltage (VAC) : 760
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL 60939-3, IEC 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 820871-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details