TE Connectivity Heat Shrink Boots 820785N003

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 24 mm, 1.02 in, 26 mm, .79 in, .94 in, 22 mm, .87 in, 20 mm Wire/Cable Outside Diameter : .35 in, 11 mm, 9 mm, .47 in, .39 in, .43 in, 14 mm, 12 mm, .31 in, .55 in, 10 mm, 8 mm Industry Standards Approved Standards : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 24 mm, 1.02 in, 26 mm, .79 in, .94 in, 22 mm, .87 in, 20 mm Wire/Cable Outside Diameter : .35 in, 11 mm, 9 mm, .47 in, .39 in, .43 in, 14 mm, 12 mm, .31 in, .55 in, 10 mm, 8 mm Industry Standards Approved Standards : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 820785N003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
820785N003
Heat Shrink Boots 820785N003
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 24 mm, 1.02 in, 26 mm, .79 in, .94 in, 22 mm, .87 in, 20 mm Wire/Cable Outside Diameter : .35 in, 11 mm, 9 mm, .47 in, .39 in, .43 in, 14 mm, 12 mm, .31 in, .55 in, 10 mm, 8 mm Industry Standards Approved Standards : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 24 mm, 1.02 in, 26 mm, .79 in, .94 in, 22 mm, .87 in, 20 mm
  • Wire/Cable Outside Diameter : .35 in, 11 mm, 9 mm, .47 in, .39 in, .43 in, 14 mm, 12 mm, .31 in, .55 in, 10 mm, 8 mm

Industry Standards


  • Approved Standards : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 820785N003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
820785N003
shrink tube 820785N003
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
820785N003
shrink tube 820785N003
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 820785N003 820785N003
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details