Body Features Product Weight : 40 G [1.41 OZ ]
Dimensions Product Height : 21.2 MM [.83 INCH ] Product Length : 58.2 MM [2.29 INCH ] Product Width : 28.2 MM [1.11 INCH ]
Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 15 Inductance L1 (MICHEN) : .4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939-3, GB/T 15287, UL 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Body Features
- Product Weight : 40 G [1.41 OZ ]
Dimensions
- Product Height : 21.2 MM [.83 INCH ]
- Product Length : 58.2 MM [2.29 INCH ]
- Product Width : 28.2 MM [1.11 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .22
- Current Rating (Max) (AMP) : 15
- Inductance L1 (MICHEN) : .4
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939-3, GB/T 15287, UL 60939-3
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Type : IEC Inlet Filter
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : Litz Wire