Configuration Features Electrical Connection : Open Bridge, Uncompensated Pressure Port/Fitting : Weldable (No Thread)
Dimensions Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 500 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 34.47
Configuration Features
- Electrical Connection : Open Bridge, Uncompensated
- Pressure Port/Fitting : Weldable (No Thread)
Dimensions
- Dimensions : Dia 19 x 6.48 MM [Dia .748 x .25 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 5
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : Sensitivity = 12 - 27mV/V
- Pressure (PSI) : 500
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Sensor Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 34.47