TE Connectivity Board Mount Pressure Sensors 10216166-00

Description
Configuration Features Leads/Pins : Gull Wing Dimensions Dimensions : 12.5 x 7.9 MM  [.49 x .31 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 60 psi Packaging Features Board Level Pressure Sensor Package : SOIC-14 Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Leads/Pins : Gull Wing Dimensions Dimensions : 12.5 x 7.9 MM  [.49 x .31 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 60 psi Packaging Features Board Level Pressure Sensor Package : SOIC-14 Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
10216166-00
Board Mount Pressure Sensors 10216166-00
Configuration Features Leads/Pins : Gull Wing Dimensions Dimensions : 12.5 x 7.9 MM  [.49 x .31 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 1 Proof Pressure Range : 60 psi Packaging Features Board Level Pressure Sensor Package : SOIC-14 Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Leads/Pins : Gull Wing

Dimensions


  • Dimensions : 12.5 x 7.9 MM  [.49 x .31 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 1
  • Proof Pressure Range : 60 psi

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-14
  • Package Style : Single Barb

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10216166-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202201-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200690-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details