TE Connectivity Cable Transitions & Breakouts 819283-000

Description
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Adhesive Code : S1255-04 Size Code : 03 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Adhesive Code : S1255-04 Size Code : 03 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 819283-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
819283-000
Cable Transitions & Breakouts 819283-000
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Adhesive Code : S1255-04 Size Code : 03 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 125
  • Material Systems Code : 300
  • Primary Product Material : Modified Fluoropolymer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant

Other


  • Adhesive Code : S1255-04
  • Size Code : 03

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 819283-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
819283-000
shrink tube 819283-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 819283-000 819283-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989072006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0934446006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details