TE Connectivity Heat Shrink Boots 819116-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 9 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 9 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 819116-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
819116-000
Heat Shrink Boots 819116-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 9 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 9 MM  [.39 INCH , .43 INCH , .35 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 819116-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details