TE Connectivity Heat Shrink Boots 819112-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 12 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH ] Compatible Cable Diameter Range : 10.2 - 28.7 MM  [.402 - 1.13 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 12 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH ] Compatible Cable Diameter Range : 10.2 - 28.7 MM  [.402 - 1.13 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 819112-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
819112-000
Heat Shrink Boots 819112-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 12 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH ] Compatible Cable Diameter Range : 10.2 - 28.7 MM  [.402 - 1.13 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 14 MM , 12 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .55 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 10.2 - 28.7 MM  [.402 - 1.13 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 819112-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
819112-000
shrink tube 819112-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 819112-000 819112-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0816754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details