Body Features Product Weight : 2.5 KG [5.512 LB ]
Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Dimensions Product Height : 180 MM [7.08 INCH ] Product Length : 255 MM [10.03 INCH ] Product Width : 65 MM [2.55 INCH ]
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 530 Overvoltage Category : III
Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 2.5 KG [5.512 LB ]
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Dimensions
- Product Height : 180 MM [7.08 INCH ]
- Product Length : 255 MM [10.03 INCH ]
- Product Width : 65 MM [2.55 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 50
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6
- Operating Voltage (VAC) : 530
- Overvoltage Category : III
Industry Standards
- Certified To : IEC 60939-3, UL 60939-3
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]