TE Connectivity Twisted Pair Cable 817361-000

Description
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 817361-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
817361-000
Twisted Pair Cable 817361-000
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 817361-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.60-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 168101-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 117571-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details