TE Connectivity EMC Chokes 816978-SF

Description
Body Features Product Orientation : Vertical Product Weight : 190 G  [6.7 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 190 G  [6.7 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 816978-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
816978-SF
EMC Chokes 816978-SF
Body Features Product Orientation : Vertical Product Weight : 190 G  [6.7 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60938-1/-2, UL 1446 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 190 G  [6.7 OZ ]

Dimensions


  • Product Height : 60 MM  [2.36 INCH ]
  • Product Length : 56 MM  [2.2 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 20
  • Operating Voltage (Max) (VDC) : 600
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL/IEC 60938-1/-2, UL 1446
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 816978-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers