TE Connectivity Heat Shrink Tubing 8168092003

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8168092003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8168092003
Heat Shrink Tubing 8168092003
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Tubing Product Type : Heat Shrink Edging Protection
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 8168092003
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers