TE Connectivity Inlet Filters 816666-SF

Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, GB/T 15287, IEC/EN 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, GB/T 15287, IEC/EN 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 816666-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
816666-SF
Inlet Filters 816666-SF
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, GB/T 15287, IEC/EN 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 55 G  [1.94 OZ ]

Dimensions


  • Product Height : 51.5 MM  [2.02 INCH ]
  • Product Length : 46 MM  [1.81 INCH ]
  • Product Width : 35 MM  [1.37 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 3
  • Inductance L1 (MICHEN) : 2
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180
  • Overvoltage Category : II

Industry Standards


  • Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, GB/T 15287, IEC/EN 60939-3
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 816666-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Multi-Function Inlet Filters - 1-6609016-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
Multi-Function Inlet Filters - 1-6609016-6 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
IEC Filters - 2660123 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details