- Trained on our vast library of engineering resources.

TE Connectivity Single Phase Filters 1-1609034-7

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Single Phase Filters
1-1609034-7
Single Phase Filters 1-1609034-7
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Supplier's Site
Power Line Filter Modules - CCM9067-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM9067-ND
Power Line Filter Modules CCM9067-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Supplier's Site Datasheet
Power Line Filter, Emi/rfi, 20A, 360Ua; Current Rating Corcom Te Connectivity - 71Y7335 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 360Ua; Current Rating Corcom Te Connectivity
71Y7335
Power Line Filter, Emi/rfi, 20A, 360Ua; Current Rating Corcom Te Connectivity 71Y7335
POWER LINE FILTER, EMI/RFI, 20A, 360UA; Current Rating:20A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:900µH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 360UA; Current Rating:20A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:900µH; Capacitance:1.001µF; Leakage Current Max:360µA; Product Range:SB Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-1609034-7 CCM9067-ND 71Y7335
Product Name Single Phase Filters Power Line Filter Modules Power Line Filter, Emi/rfi, 20A, 360Ua; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 20 amps 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609942-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
Specs
Standards and Certifications RoHS
Rated Current 26 amps
View Details
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details