TE Connectivity EMC Chokes 816507-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 20 G  [.71 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 27 MM  [1.06 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 20 G  [.71 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 27 MM  [1.06 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 816507-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
816507-SF
EMC Chokes 816507-SF
Body Features Product Orientation : Horizontal Product Weight : 20 G  [.71 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 27 MM  [1.06 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 20 G  [.71 OZ ]

Dimensions


  • Product Height : 16.5 MM  [.64 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Product Width : 27 MM  [1.06 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .5
  • Operating Voltage (Max) (VDC) : 300
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60938-1, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 816507-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details